Interpower North American 3x14 AWG Cable 86060130

Description
N.A. Current Rating: 18 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote
Description
N.A. Current Rating: 18 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x14 AWG Cable - 86060130 - Interpower
Oskaloosa, IA, United States
North American 3x14 AWG Cable
86060130
North American 3x14 AWG Cable 86060130
N.A. Current Rating: 18 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

N.A. Current Rating: 18

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Min Flex Op Temp: -30°ºC

N.A. Flammability: FT2/VW-1

Min Bend Radius: See Remarks

Cable Style: North American

N.A. Conductor Size: 14 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

N.A. Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 9.4mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86060130
Product Name North American 3x14 AWG Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x12 AWG Cable - 86010480 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Australian 15Amp Power Cord - 86210250 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
International 3x1.00mm°� H05VV-F White Cable - 86065120 - Interpower
Specs
Cord Color White
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 3x14 AWG Fillerless White Cable - 86040260 - Interpower
Specs
Cord Color White
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details