Interpower North American 10Amp Cordset w/C13 Connector 70405050234

Description
Current Rating: 10A Voltage Rating: 125VAC Length: 2.34m/7.67ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 6.2mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125VAC Length: 2.34m/7.67ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 6.2mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 10Amp Cordset w/C13 Connector - 70405050234 - Interpower
Oskaloosa, IA, United States
North American 10Amp Cordset w/C13 Connector
70405050234
North American 10Amp Cordset w/C13 Connector 70405050234
Current Rating: 10A Voltage Rating: 125VAC Length: 2.34m/7.67ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SVT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 6.2mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 10A

Voltage Rating: 125VAC

Length: 2.34m/7.67ft

Temperature Rating: -15ºC to +60ºC

Plug Type: NEMA 5-15

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: North Am.

Conductor Size: 18 AWG

Number of Conductors: 3

Cable Type: SVT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 6.2mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 70405050234
Product Name North American 10Amp Cordset w/C13 Connector
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 5-15P; NEMA 5-15
Cord Length 92.13 inch (2340 mm)
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland Cordset w/C13 Connector - 86240210 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403050305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 15A Cordset: NEMA 5-15P w/C13 Connector - 86221600 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Danish 6Amp Cord Set W/C13 Connector - 86280310 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details