Interpower North American 3x18 AWG Cable 86030560

Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJEOW/SJTOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.8mm General Material: TPE Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no
Request a Quote
Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJEOW/SJTOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.8mm General Material: TPE Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x18 AWG Cable - 86030560 - Interpower
Oskaloosa, IA, United States
North American 3x18 AWG Cable
86030560
North American 3x18 AWG Cable 86030560
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -50ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SJEOW/SJTOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.8mm General Material: TPE Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no

N.A. Current Rating: 10

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -50ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Flammability: FT2

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 18 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

N.A. Cable Type: SJEOW/SJTOW

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 7.8mm

General Material: TPE

Oil Resistant: yes

Fillerless: yes

Shielded: no

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86030560
Product Name North American 3x18 AWG Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Unlock Full Specs
to access all available technical data

Similar Products

North American NEMA 5-20 Cord Set w/ Angled C19 - 86221255 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
H05VV-F/SJT 3x17 AWG/3x1.0mm² Cable - 86064040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL62
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403060305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403030305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details