Interpower North American 3x18 SJT Cable 86060010

Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40°ºC N.A. Max Fix Inst Op Temp: +105°ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: VW-1/FT2 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: 18AWG ground copper includes Kevlar strength member. Min bend radius is dependant on the application.
Request a Quote
Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40°ºC N.A. Max Fix Inst Op Temp: +105°ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: VW-1/FT2 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: 18AWG ground copper includes Kevlar strength member. Min bend radius is dependant on the application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x18 SJT Cable - 86060010 - Interpower
Oskaloosa, IA, United States
North American 3x18 SJT Cable
86060010
North American 3x18 SJT Cable 86060010
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40°ºC N.A. Max Fix Inst Op Temp: +105°ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: VW-1/FT2 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.8mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: no REMARKS: 18AWG ground copper includes Kevlar strength member. Min bend radius is dependant on the application.

N.A. Current Rating: 10

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -40°ºC

N.A. Max Fix Inst Op Temp: +105°ºC

N.A. Min Flex Op Temp: -30°ºC

N.A. Flammability: VW-1/FT2

Min Bend Radius: See Remarks

Cable Style: North American

N.A. Conductor Size: 18 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

N.A. Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 7.8mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: 18AWG ground copper includes Kevlar strength member. Min bend radius is dependant on the application.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86060010
Product Name North American 3x18 SJT Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Continental European Angled Cordset w/C13 Connector - 86231470 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
International 3x1.5mm° Orange H05VV-F Cable - 86065330 - Interpower
Specs
Cord Color Orange
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American NEMA 6-15 Cord Set w/Angled C19 - 86226070 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 10A Power Cord - 86240090 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details