Interpower Chinese Cord Set with C19 Straight Connector 86272230

Description
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Chinese Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: RVV Cable Color: Black Cable Standard: GB/T5023.5/IEC 60227-5 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Chinese Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: RVV Cable Color: Black Cable Standard: GB/T5023.5/IEC 60227-5 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chinese Cord Set with C19 Straight Connector - 86272230 - Interpower
Oskaloosa, IA, United States
Chinese Cord Set with C19 Straight Connector
86272230
Chinese Cord Set with C19 Straight Connector 86272230
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Chinese Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: RVV Cable Color: Black Cable Standard: GB/T5023.5/IEC 60227-5 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no

Current Rating: 16A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Chinese

Plug Color: Black

Connector Type: IEC 60320 C19

Connector Color: Black

Cable Style: International

Conductor Size: 1.5mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: RVV

Cable Color: Black

Cable Standard: GB/T5023.5/IEC 60227-5

Approx. Outer Diameter: 7.4mm to 9.4mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86272230
Product Name Chinese Cord Set with C19 Straight Connector
Cord Color Black
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
Male End Type Chinese
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Argentina 16Amp Cord Set with C19 Angled Connector - 86270370 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 5x8 AWG Cable - 86010670 - Interpower
Specs
Cord Color Black
Number of Conductors 5
Wire Shape Round
View Details
Japanese Power Cord - 86277170 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
North American NEMA 5-15 Power Cord - 70411000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details