Interpower Argentina 16Amp Cord Set with C19 Angled Connector 86270390

Description
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Argentina IRAM 2073 Plug Color: Gray Connector Type: IEC 60320 C19 Connector Color: Gray Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Gray Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Argentina IRAM 2073 Plug Color: Gray Connector Type: IEC 60320 C19 Connector Color: Gray Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Gray Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Argentina 16Amp Cord Set with C19 Angled Connector - 86270390 - Interpower
Oskaloosa, IA, United States
Argentina 16Amp Cord Set with C19 Angled Connector
86270390
Argentina 16Amp Cord Set with C19 Angled Connector 86270390
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Argentina IRAM 2073 Plug Color: Gray Connector Type: IEC 60320 C19 Connector Color: Gray Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Gray Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no

Current Rating: 16A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Argentina IRAM 2073

Plug Color: Gray

Connector Type: IEC 60320 C19

Connector Color: Gray

Cable Style: International

Conductor Size: 1.5mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: H05VV-F

Cable Color: Gray

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 7.4mm to 9.4mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86270390
Product Name Argentina 16Amp Cord Set with C19 Angled Connector
Cord Color Gray
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type Argentina IRAM 2073
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 10Amp Angled Power Cord - 86230040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Japanese 3X0.75mm°� VCTF Cable - 86061010 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
North American NEMA 6-15 Cord Set w/ Angled C19 - 86221235 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 5x4.00mm² Harmonized Cable - 86020420 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details