Interpower H05VV-F/SJT 3x15 AWG/3x1.5mm² Cable 86064030

Description
Note: 86064030 is special order. Please contact Customer Service for availability. Int'l Current Rating: 16A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: 16A N.A. Voltage Rating: 300VAC Int'l Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC Int'l Max Fix Inst Op Temp: +70ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: 10x cable diameter Cable Style: H05VV-F/SJT Int'l Conductor Size: 1.50mm² N.A. Conductor Size: 15 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F N.A. Cable Type: SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 8.70mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote
Description
Note: 86064030 is special order. Please contact Customer Service for availability. Int'l Current Rating: 16A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: 16A N.A. Voltage Rating: 300VAC Int'l Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC Int'l Max Fix Inst Op Temp: +70ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: 10x cable diameter Cable Style: H05VV-F/SJT Int'l Conductor Size: 1.50mm² N.A. Conductor Size: 15 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F N.A. Cable Type: SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 8.70mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
H05VV-F/SJT 3x15 AWG/3x1.5mm² Cable - 86064030 - Interpower
Oskaloosa, IA, United States
H05VV-F/SJT 3x15 AWG/3x1.5mm² Cable
86064030
H05VV-F/SJT 3x15 AWG/3x1.5mm² Cable 86064030
Note: 86064030 is special order. Please contact Customer Service for availability. Int'l Current Rating: 16A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: 16A N.A. Voltage Rating: 300VAC Int'l Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC Int'l Max Fix Inst Op Temp: +70ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: 10x cable diameter Cable Style: H05VV-F/SJT Int'l Conductor Size: 1.50mm² N.A. Conductor Size: 15 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05VV-F N.A. Cable Type: SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 8.70mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Note: 86064030 is special order. Please contact Customer Service for availability.

Int'l Current Rating: 16A

Int'l Voltage Rating: 300 / 500VAC

N.A. Current Rating: 16A

N.A. Voltage Rating: 300VAC

Int'l Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +105ºC

Int'l Max Fix Inst Op Temp: +70ºC

N.A. Flammability: FT2/VW-1

Min Bend Radius: 10x cable diameter

Cable Style: H05VV-F/SJT

Int'l Conductor Size: 1.50mm²

N.A. Conductor Size: 15 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Int'l Cable Type: H05VV-F

N.A. Cable Type: SJT

Cable Color: Black

Cable Standard: EN 50525/UL 62

Approx. Outer Diameter: 8.70mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: yes

REMARKS: Min. bend radius is dependant on the application. See HD516, NEC or call Technical Support for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86064030
Product Name H05VV-F/SJT 3x15 AWG/3x1.5mm² Cable
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Universal Jumper Cord Set - 86250231 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403030031 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
South Africa 10A Dedicated Cord Set w/C13 Connector - 86265460 - Interpower
Specs
Cord Color Black
Approvals EN 50525 / IEC 60227
Number of Conductors 3; 3
View Details
North American 3x12 SJT Cable - 86060040 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details