Interpower Connector Lock for IEC 60320 Sheet I Plug 85910120

Description
General Material: Steel/Finish E-coat Epoxy Use with: Interpower IEC 60320 Sheet I Plug. CE Marking: no
Request a Quote Datasheet
Description
General Material: Steel/Finish E-coat Epoxy Use with: Interpower IEC 60320 Sheet I Plug. CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Lock for IEC 60320 Sheet I Plug - 85910120 - Interpower
Oskaloosa, IA, United States
Connector Lock for IEC 60320 Sheet I Plug
85910120
Connector Lock for IEC 60320 Sheet I Plug 85910120
General Material: Steel/Finish E-coat Epoxy Use with: Interpower IEC 60320 Sheet I Plug. CE Marking: no

General Material: Steel/Finish E-coat Epoxy

Use with: Interpower IEC 60320 Sheet I Plug.

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 85910120
Product Name Connector Lock for IEC 60320 Sheet I Plug
Power Type AC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Snap-In Receptacle - 88212100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
IEC 60320 Sheet J Screw Mount Power Outlet; White - 83031210 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
30/32A 6 Hour Connector. 2P 3W IP44 - 84332205 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030570 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details