Interpower IEC 60320 Sheet E Angled Rewireable Plug 83032110

Description
NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet E General Material: PBT Color: Gray CE Marking: yes
Request a Quote Datasheet
Description
NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet E General Material: PBT Color: Gray CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oskaloosa, IA, United States
IEC 60320 Sheet E Angled Rewireable Plug
83032110
IEC 60320 Sheet E Angled Rewireable Plug 83032110
NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet E General Material: PBT Color: Gray CE Marking: yes

NOTE: This part is not available for sale

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Terminal Material: Nickel-plated brass

Sheet Style: Sheet E

General Material: PBT

Color: Gray

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83032110
Product Name IEC 60320 Sheet E Angled Rewireable Plug
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Standards / Certifications RoHS; VDE; CE
Unlock Full Specs
to access all available technical data

Similar Products

Two Function Power Entry Module - 83510353 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030260 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
15A/250V Australian Hospital Grade Plug - 88010860 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
IEC 60320 C20 Screw Mount Power Inlet - 83030400 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details