Interpower Strain Relief Liquid Tight Flex 85820210

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 2.0mm to 5.0mm Male Thread Type: PG7 / 1/4" NPT Mounting Hole: 12.5mm Wrenching Flats: 15.0mm Torque Settings: 1.62N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 2.0mm to 5.0mm Male Thread Type: PG7 / 1/4" NPT Mounting Hole: 12.5mm Wrenching Flats: 15.0mm Torque Settings: 1.62N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Liquid Tight Flex - 85820210 - Interpower
Oskaloosa, IA, United States
Strain Relief Liquid Tight Flex
85820210
Strain Relief Liquid Tight Flex 85820210
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 2.0mm to 5.0mm Male Thread Type: PG7 / 1/4" NPT Mounting Hole: 12.5mm Wrenching Flats: 15.0mm Torque Settings: 1.62N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 2.0mm to 5.0mm

Male Thread Type: PG7 / 1/4" NPT

Mounting Hole: 12.5mm

Wrenching Flats: 15.0mm

Torque Settings: 1.62N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85820210
Product Name Strain Relief Liquid Tight Flex
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.197 inch (2 to 5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820420 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details