Interpower Liquid Tight Strain Relief - Nickel Plated Brass 85824240

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 5.0mm to 9.0mm Male Thread Type: PG13.5 Mounting Hole: 20.3mm Wrenching Flats: 22.0mm Torque Settings: 4.17N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 5.0mm to 9.0mm Male Thread Type: PG13.5 Mounting Hole: 20.3mm Wrenching Flats: 22.0mm Torque Settings: 4.17N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Strain Relief - Nickel Plated Brass - 85824240 - Interpower
Oskaloosa, IA, United States
Liquid Tight Strain Relief - Nickel Plated Brass
85824240
Liquid Tight Strain Relief - Nickel Plated Brass 85824240
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 5.0mm to 9.0mm Male Thread Type: PG13.5 Mounting Hole: 20.3mm Wrenching Flats: 22.0mm Torque Settings: 4.17N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 5.0mm to 9.0mm

Male Thread Type: PG13.5

Mounting Hole: 20.3mm

Wrenching Flats: 22.0mm

Torque Settings: 4.17N·m

General Material: Nickel Plated Brass

Color: Silver

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85824240
Product Name Liquid Tight Strain Relief - Nickel Plated Brass
Material Brass
Color Silver
Diameter 0.197 to 0.354 inch (5 to 9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826070 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822650 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824020 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825170 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details