Interpower Four Function Single Fuse Snap-in Module 83544041

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 13/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115, 230 Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 0.8 to 2.0mm General Material: PBT Color: Black CE Marking: no REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 13/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115, 230 Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 0.8 to 2.0mm General Material: PBT Color: Black CE Marking: no REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Function Single Fuse Snap-in Module - 83544041 - Interpower
Oskaloosa, IA, United States
Four Function Single Fuse Snap-in Module
83544041
Four Function Single Fuse Snap-in Module 83544041
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 13/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115, 230 Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 0.8 to 2.0mm General Material: PBT Color: Black CE Marking: no REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 10A

N.A. Voltage Rating : 120/250VAC

Temperature Rating: -10ºC to 40ºC

Flammability Rating: See Remarks

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 13/4.8mm

Terminal Material: Various Copper Alloy

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: yes

Fuse: yes

Number of Fuses: 1(not included)

Fuse Size: ¼ x 1¼" / 5x20mm

Voltage Selector: yes

Voltage Selector Settings: 115, 230

Circuit Breaker: no

Filter: no

Mounting Style: Snap-in

Panel Thickness: 0.8 to 2.0mm

General Material: PBT

Color: Black

CE Marking: no

REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83544041
Product Name Four Function Single Fuse Snap-in Module
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Snap-in Power Inlet - 83030430 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Three Function Power Entry Module - 83510170 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
32/30A 6hr Receptacle 2P 3W IP44 - 84232205 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
16/20A 6 Hour Connector Blue/Black, 2P 3W, IP 44 - 84331205 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
View Details