Interpower IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness 83030260

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Nickel-plated brass Sheet Style: C16 Mounting Style: Snap-in Panel Thickness: 2.0mm General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Nickel-plated brass Sheet Style: C16 Mounting Style: Snap-in Panel Thickness: 2.0mm General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030260 - Interpower
Oskaloosa, IA, United States
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness
83030260
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness 83030260
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Nickel-plated brass Sheet Style: C16 Mounting Style: Snap-in Panel Thickness: 2.0mm General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 120ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 3

Terminal Material: Nickel-plated brass

Sheet Style: C16

Mounting Style: Snap-in

Panel Thickness: 2.0mm

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: QD's are 6.3mm

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030260
Product Name IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Screw Mount Power Inlet - 83030110 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Continental European In-line Socket - 88010391 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
16A/250V White Danish Shuttered Socket - 88010541 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
NEMA 5-15 Plug - 88030100 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details