Interpower NEMA 6-20 Duplex Receptacle 88030600

Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-20 Duplex Receptacle - 88030600 - Interpower
Oskaloosa, IA, United States
NEMA 6-20 Duplex Receptacle
88030600
NEMA 6-20 Duplex Receptacle 88030600
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no

Current Rating: 20A

Voltage Rating: 250VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 5

Contact Material: Brass

Plug/Socket Type: NEMA 6-20

Plug/Socket Standard: WD 6

Plug/Socket Color: Brown

Cable Selection: 3 wire

Cable Size: 18 AWG to 10 AWG

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030600
Product Name NEMA 6-20 Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
Standards / Certifications UL; CSA; WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

16A Chinese Panel Mount Socket, White - 88040360 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; GB2099.1 & GB1002
View Details
16A/250V Danish Hospital Grade Plug - 88010940 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; Afsnit 107-2-D1
View Details
Swiss socket in clear NEMA 12/4, IP65 housing - 88052141 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
IEC 60320 Sheet J Snap-In Power Outlet; Gray - 83031130 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details