Interpower NEMA L21-20 Plug 88030740

Description
NOTE: This part is not available for sale Current Rating: 20A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: 3 Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA L21-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 5 wire Cable Size: 11.6mm to 29.2mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
NOTE: This part is not available for sale Current Rating: 20A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: 3 Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA L21-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 5 wire Cable Size: 11.6mm to 29.2mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L21-20 Plug - 88030740 - Interpower
Oskaloosa, IA, United States
NEMA L21-20 Plug
88030740
NEMA L21-20 Plug 88030740
NOTE: This part is not available for sale Current Rating: 20A Voltage Rating: 120/208VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: 3 Phase Class: Class I Number of Contacts: 5 Contact Material: Brass Plug/Socket Type: NEMA L21-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 5 wire Cable Size: 11.6mm to 29.2mm OD General Material: Nylon CE Marking: no

NOTE: This part is not available for sale

Current Rating: 20A

Voltage Rating: 120/208VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: 3 Phase

Class: Class I

Number of Contacts: 5

Contact Material: Brass

Plug/Socket Type: NEMA L21-20

Plug/Socket Standard: WD 6

Plug/Socket Color: Black/White

Cable Selection: 5 wire

Cable Size: 11.6mm to 29.2mm OD

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030740
Product Name NEMA L21-20 Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L21-20
Standards / Certifications UL; CSA; WD 6
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

13A/250V White UK/Ireland Data Circuit Plug - 88010470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 1363
View Details
10A/250V Brazil Plug - 88040200 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details
16/20A 6 Hour Inlet Blue 2P, 3W, IP44 - 84431225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
16/20A 6 Hour Plug, Blue/Black, 2P 3W, IP67 - 84131255 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details