Interpower IEC 60320 C15 Hot Angled Rewireable Connector 83012721

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Brass Sheet Style: C15 Mounting Style: Cable Mount General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: This connector is available with a smaller cable guard to accommodate smaller cable sizes. (7.5mm I.D. part number 55010160)
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Brass Sheet Style: C15 Mounting Style: Cable Mount General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: This connector is available with a smaller cable guard to accommodate smaller cable sizes. (7.5mm I.D. part number 55010160)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C15 Hot Angled Rewireable Connector - 83012721 - Interpower
Oskaloosa, IA, United States
IEC 60320 C15 Hot Angled Rewireable Connector
83012721
IEC 60320 C15 Hot Angled Rewireable Connector 83012721
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Brass Sheet Style: C15 Mounting Style: Cable Mount General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: This connector is available with a smaller cable guard to accommodate smaller cable sizes. (7.5mm I.D. part number 55010160)

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 120ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 0

Solder Tabs: 0

Terminal Material: Brass

Sheet Style: C15

Mounting Style: Cable Mount

General Material: Polyamide 6

Color: Black

CE Marking: yes

REMARKS: This connector is available with a smaller cable guard to accommodate smaller cable sizes. (7.5mm I.D. part number 55010160)

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83012721
Product Name IEC 60320 C15 Hot Angled Rewireable Connector
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
Standards / Certifications RoHS; VDE; CE
Unlock Full Specs
to access all available technical data

Similar Products

South African 15A Hand Wired Plug - 88010231 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
IEC 60320 C14 Snap-In Inlet; 1.5mm panel thickness - 83030150 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Two Function Power Entry Module - 83110141 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Continental European Duplex Socket Black - 88010240 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details