- Trained on our vast library of engineering resources.

Interpower North American Fuse Fast Acting 1/8A 813AGC-1/8

Description
Current Rating: 1/8A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼" x 1¼" Breaking Capacity: 35A General Material: Glass Color: Clear CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American Fuse Fast Acting 1/8A - 813AGC-1/8 - Interpower
Oskaloosa, IA, USA
North American Fuse Fast Acting 1/8A
813AGC-1/8
North American Fuse Fast Acting 1/8A 813AGC-1/8
Current Rating: 1/8A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼" x 1¼" Breaking Capacity: 35A General Material: Glass Color: Clear CE Marking: no

Current Rating: 1/8A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Fuse Type: Fast Acting

Fuse Size: ¼" x 1¼"

Breaking Capacity: 35A

General Material: Glass

Color: Clear

CE Marking: no

Supplier's Site

Technical Specifications

  Interpower
Product Category Fuses
Product Number 813AGC-1/8
Product Name North American Fuse Fast Acting 1/8A
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
International Fuse Quick Acting 5A - 81413580 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
North American Fuse Time Delay 3A - 813MSL-3 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details