The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning.
Exclusive Zig-Zag guide rails expose the leading and trailing end of the cases to powerful sprays.
The high pressure spray cleaning with Vee-Jet nozzles to scour the surfaces, literally stripping away-imbedded soils. In-line filtration is optional. Spray nozzles are positioned to clean all surfaces of the case. Quick disconnect couplers, caps and nozzles make maintenance as easy as possible.
Double filter screens allow one screen to be cleaned, while the other remains in place, protecting the pump and nozzles.
Marine style cleanout doors provide convenient access to the lower tank for cleaning. Large housing doors with mechanical seals (no gasket) provide ample access to the spray-housing interior. Case Washer Systems are available with either a powered or manual conveyors.
We offer four double lane models to meet most cleaning needs. Single lane washers are also available.
Model NC30DW Case Washer is designed to clean 30 cases per minute – per lane.
Model ND40DW Case Washer is designed to clean 40 cases per minute – per lane.
Model NE50DW Case Wahser is designed to clean 50 cases per minute – per lane.
Model NE60DW Case Wahser is designed to clean 60 cases per minute – per lane.
A pre-wired electrical control system is included with every Case Washer System. A NEMA 4X enclosure is used to house NEMA or IEC electrical components including the main disconnect switch. The door mounted push buttons, indicating lights and temperature controls are also included. We can also provide special electrical controls such as programmable logic control (PLC) systems including installation, programming and documentation.
Each Case Washer Double System is tested for performance in function, accuracy, safety systems, and temperature uniformity.
Our Technical Service Department provides international support for ALL makes and models of thermal and clean processing equipment.
The Case Washer Double System will carry an 18-month extended manufacturer’s warranty from the date of shipment.
| International Thermal Systems LLC. | |
|---|---|
| Product Category | Industrial Parts Washers and Cleaning Systems |
| Product Name | Case Washer Double |
| Machine Type | Pressure Spray Washer; Heated Cleaning Solution; Chemical Cleaning; (CompleteSystem) |
| Components | Wash Tank or Sump Tub |
| Flow Rate | 240 to 320 GPM (909 to 1212 L/min) |
| Tank Capacity | 450 to 1050 gallons (1703 to 3975 liters) |
| Pressure | 60 psi (42.23 m H2O) |