The Cabinet Washer is a universal system serving a wide variety of OEM cleaning applications.
The Cabinet Washer, designed for batch production, utilizes a powered rotary turntable. Applications for the Cabinet Washer include the general cleaning of parts placed in open wire baskets or frames for cleaning various sized casting fabrications or assemblies. For most cleaning applications, the Cabinet Washer System configurations include one or two stage units.
Spray piping is available in black iron, stainless steel or CPVC materials. The Vertical process spray pumps are available in all iron, stainless fitted or all stainless steel depending on the type of solutions used for the application.
The Cabinet Washer construction can include carbon steel or stainless steel tanks, housing, and turn table. The heavy-duty turntables are available from 24in (610mm) to 84in (2134mm) diameter and are a fully welded fabrication. The turntable assembly includes machined spindle and bearing support components.
Standard features of the Cabinet Washer include marine type tank clean out doors, automatic tank liquid level controls, housing access doors, tank extensions with access doors, overflow and tank drain connections, pump protection screens, washer housing exhaust fans, and slopped tank bottoms.
Natural gas, electric or steam heating systems are available.
A pre-wired electrical control system is included with every Cabinet Washer System. A NEMA 12 enclosure is used to house NEMA or IEC electrical components including the main disconnect switch. The door mounted push buttons, indicating lights and temperature controls are included. We can provide special electrical controls such as programmable logic control (PLC) systems including programming and documentation.
Other equipment such as pneumatic door operation, oil removal, filtration, blow off, and chemical controls are also available.
Approaching each project as a partnership, the goal of our Engineering Staff is to share the customer’s vision to produce the best process-cleaning solution for the application.
Each Industrial Cabinet Washer System is tested for performance in function, accuracy, safety systems, and temperature.
Our Technical Service Department provides international support for ALL makes and models of thermal and clean processing equipment.
The Cabinet Washer System will carry an 18-month extended manufacturer’s warranty from the date of shipment.
| International Thermal Systems LLC. | |
|---|---|
| Product Category | Industrial Parts Washers and Cleaning Systems |
| Product Name | Cabinet Washer |
| Machine Type | Pressure Spray Washer; Heated Cleaning Solution; (CompleteSystem) |
| Components | Cabinet or Tunnel Enclosure |
| Source | Electric; Gas, Oil or Fuel (optional feature); Steam (optional feature); LPG, Natural Gas, Fuel Oil, Other Fuel Mixtures |
| Part Loading | RotaryTable; FrontLoad |