Intellisense Microelectronics Ltd. 3/8''NPT Optical Liquid Level Sensor IMS.LLS.DTM3-8

Description
The optical liquid level switch consists of an infrared LED and a receiver. In air, the light beam from the infrared LED is reflected back into the receiver. When rising liquid touches the tip of the sensor, the light is refracted away from the device, causing little light to return to the receiver. Sensing this change, the sensor outputs a signal to activate or stop other devices. Engineers usually use the sensor to detect the presence of liquid or monitor the leakage. This series is easy to install and do not need adjustment or alignment. Polysulfone housing improves high chemical resistance to most acids and bases.lHigh Performance ASIC based compact sensor. Accuracy: ± 1mm Low power : 5mA with output low Temperature range: - 40°C - 100°C Build in 100ms Power On Delay, Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection High noise immunity to DC light with 1/10 duty cycle, 20us pulse modulated light source and CDS signal process technology Highly chemical resistance material: Polysulfone or Trogamid Water Proof IP67 Light on or dark on switchable Bright LED state indicator
Request a Quote Datasheet
Description
The optical liquid level switch consists of an infrared LED and a receiver. In air, the light beam from the infrared LED is reflected back into the receiver. When rising liquid touches the tip of the sensor, the light is refracted away from the device, causing little light to return to the receiver. Sensing this change, the sensor outputs a signal to activate or stop other devices. Engineers usually use the sensor to detect the presence of liquid or monitor the leakage. This series is easy to install and do not need adjustment or alignment. Polysulfone housing improves high chemical resistance to most acids and bases.lHigh Performance ASIC based compact sensor. Accuracy: ± 1mm Low power : 5mA with output low Temperature range: - 40°C - 100°C Build in 100ms Power On Delay, Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection High noise immunity to DC light with 1/10 duty cycle, 20us pulse modulated light source and CDS signal process technology Highly chemical resistance material: Polysulfone or Trogamid Water Proof IP67 Light on or dark on switchable Bright LED state indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8''NPT Optical Liquid Level Sensor - IMS.LLS.DTM3-8 - Intellisense Microelectronics Ltd.
Xiamen, China
3/8''NPT Optical Liquid Level Sensor
IMS.LLS.DTM3-8
3/8''NPT Optical Liquid Level Sensor IMS.LLS.DTM3-8
The optical liquid level switch consists of an infrared LED and a receiver. In air, the light beam from the infrared LED is reflected back into the receiver. When rising liquid touches the tip of the sensor, the light is refracted away from the device, causing little light to return to the receiver. Sensing this change, the sensor outputs a signal to activate or stop other devices. Engineers usually use the sensor to detect the presence of liquid or monitor the leakage. This series is easy to install and do not need adjustment or alignment. Polysulfone housing improves high chemical resistance to most acids and bases.lHigh Performance ASIC based compact sensor. Accuracy: ± 1mm Low power : 5mA with output low Temperature range: - 40°C - 100°C Build in 100ms Power On Delay, Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection High noise immunity to DC light with 1/10 duty cycle, 20us pulse modulated light source and CDS signal process technology Highly chemical resistance material: Polysulfone or Trogamid Water Proof IP67 Light on or dark on switchable Bright LED state indicator

The optical liquid level switch consists of an infrared LED and a receiver. In air, the light beam from the infrared LED is reflected back into the receiver. When rising liquid touches the tip of the sensor, the light is refracted away from the device, causing little light to return to the receiver. Sensing this change, the sensor outputs a signal to activate or stop other devices. Engineers usually use the sensor to detect the presence of liquid or monitor the leakage. This series is easy to install and do not need adjustment or alignment. Polysulfone housing improves high chemical resistance to most acids and bases.lHigh Performance ASIC based compact sensor.



  • Accuracy: ± 1mm
  • Low power : 5mA with output low
  • Temperature range: - 40°C - 100°C
  • Build in 100ms Power On Delay, Self-Recover Short Circuit, Reverse Polarity, Over Voltage Protection
  • High noise immunity to DC light with 1/10 duty cycle, 20us pulse modulated light source and CDS signal process technology
  • Highly chemical resistance material: Polysulfone or Trogamid
  • Water Proof IP67
  • Light on or dark on switchable
  • Bright LED state indicator
Supplier's Site Datasheet

Technical Specifications

  Intellisense Microelectronics Ltd.
Product Category Level Sensors
Product Number IMS.LLS.DTM3-8
Product Name 3/8''NPT Optical Liquid Level Sensor
Device Classification Sensor Only
Repeatability (Point Level) 0.0394 +/-inch (1 +/-mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Liquid Level Sensor - IMS.LLS.DTELS - Intellisense Microelectronics Ltd.
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid
View Details
Stainless Steel Liquid Level Sensor - IMS.LLS.DTELS - Intellisense Microelectronics Ltd.
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid
View Details
Stainless Steel Liquid Level Sensor - IMS.LLS.DTELS - Intellisense Microelectronics Ltd.
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid
View Details
Optical Liquid Level Sensor M12 - IMS.LLS.DTM12 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Media Type Liquid
Meter Technology Type Optical
View Details