The electro-optical level sensor is used to monitor the level of liquids. The model LLS.ELS1150 is an enhanced electro-optical level switch from IMS sensors. This series utilize IMS advanced photoelectric sensor ASICs to achieve a fast, stable, cost-effective sensor with no moving parts.
Equipped with stainless steel housing, the sensor has an excellent performance in harsh environment. Higher temperature version is available up to 100°C. There is also a choice of two operation modes, two output types and four thread types. Horizontal or vertical mounting are possible.
Accuracy ±1 mm
Supply voltage 10 to 24 VDC
Fast response time down to 1ms
Protection degree: IP67
Compact design, no moving components
Easy installation
Compatible with most liquids
Power on delay, power supply reverse polarity protection, output short-circuit protection, output reverse polarity protection
The electro-optical level sensor is used to monitor the level of liquids. The model LLS.ELS1150 is an enhanced electro-optical level switch from IMS sensors. This series utilize IMS advanced photoelectric sensor ASICs to achieve a fast, stable, cost-effective sensor with no moving parts.
Equipped with stainless steel housing, the sensor has an excellent performance in harsh environment. Higher temperature version is available up to 100°C. There is also a choice of two operation modes, two output types and four thread types. Horizontal or vertical mounting are possible.
- Accuracy ±1 mm
- Supply voltage 10 to 24 VDC
- Fast response time down to 1ms
- Protection degree: IP67
- Compact design, no moving components
- Easy installation
- Compatible with most liquids
- Power on delay, power supply reverse polarity protection, output short-circuit protection, output reverse polarity protection