Microchip Technology, Inc. RF/IF and RFID - RF Transceiver Modules and Modems ATWINC1500-MR210PB

Description
Win Source Part Number: 1235695-ATWINC1500-M R210PB Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 72.2Mbps Memory Size: 4MB Flash, 128kB RAM Antenna Type: Integrated, Trace Power - Output: 18.5dBm Sensitivity: -95dBm Current - Receiving: 61mA RF Family/Standard: WiFi Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 265mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) Firmware Version: 19.4.4 REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATWINC1500
Request a Quote Datasheet
Description
Win Source Part Number: 1235695-ATWINC1500-M R210PB Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 72.2Mbps Memory Size: 4MB Flash, 128kB RAM Antenna Type: Integrated, Trace Power - Output: 18.5dBm Sensitivity: -95dBm Current - Receiving: 61mA RF Family/Standard: WiFi Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 265mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) Firmware Version: 19.4.4 REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATWINC1500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1235695-ATWINC1500-MR210PB - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235695-ATWINC1500-MR210PB
RF/IF and RFID - RF Transceiver Modules and Modems 1235695-ATWINC1500-MR210PB
Win Source Part Number: 1235695-ATWINC1500-M R210PB Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 1 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: 802.11b/g/n Data Rate: 72.2Mbps Memory Size: 4MB Flash, 128kB RAM Antenna Type: Integrated, Trace Power - Output: 18.5dBm Sensitivity: -95dBm Current - Receiving: 61mA RF Family/Standard: WiFi Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 265mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) Firmware Version: 19.4.4 REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATWINC1500

Win Source Part Number: 1235695-ATWINC1500-MR210PB
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Data Rate: 72.2Mbps
Memory Size: 4MB Flash, 128kB RAM
Antenna Type: Integrated, Trace
Power - Output: 18.5dBm
Sensitivity: -95dBm
Current - Receiving: 61mA
RF Family/Standard: WiFi
Modulation: 16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, OFDM, QPSK
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 265mA
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
Firmware Version: 19.4.4
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATWINC1500

Buy Now Datasheet
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF and Wireless - RF Transceiver Modules and Modems - ATWINC1500-MR210PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATWINC1500-MR210PB
RF and Wireless - RF Transceiver Modules and Modems ATWINC1500-MR210PB
RF TXRX MOD WIFI TRACE ANT SMD

RF TXRX MOD WIFI TRACE ANT SMD

Supplier's Site
RF Transceiver Modules and Modems - ATWINC1500-MR210PB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATWINC1500-MR210PB
RF Transceiver Modules and Modems ATWINC1500-MR210PB
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1235695-ATWINC1500-MR210PB ATWINC1500-MR210PB ATWINC1500-MR210PB ATWINC1500-MR210PB
Product Name RF/IF and RFID - RF Transceiver Modules and Modems WiFi Module RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm -95 dBm
Output Power 18.5 dBm 18.5 dBm 18.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307765 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details
RF Transceiver Modules and Modems - BM20SPKS1NBC-0001AA-ND - DigiKey
Specs
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz
Sensitivity -91 dBm
View Details
4 suppliers