LTE Cat.4+GNSS, Multiple form factor Modem card, pre-carrier certified
Main Chipset Qualcomm MDM9X07
2 LTE Antenna Coaxial Connectors +1 GPS antenna connector
4G/LTE Cat 4 and FDD-LTE/WCDMA, with GPS
LTE FDD:150Mbps DL/50Mbps UL (Cat 4)
LTE TDD:130Mbps DL/30.5Mbps UL (Cat 4)
Operating temperature: Normal: : -30°C ~ +85°C/Extended: -40°C ~ +85°C
Pre-carrier certified modem: AT&T and Verizon
AIW-346 FQ-N01: 4G communication modem, USB only for data transmission, with mPCIe adapter for US
AIW-346 FQ-N02: 4G communication modem, USB only for data transmission, with M.2 3052 adapter for US
LTE Cat.4+GNSS, Multiple form factor Modem card, pre-carrier certified
- Main Chipset Qualcomm MDM9X07
- 2 LTE Antenna Coaxial Connectors +1 GPS antenna connector
- 4G/LTE Cat 4 and FDD-LTE/WCDMA, with GPS
- LTE FDD:150Mbps DL/50Mbps UL (Cat 4)
- LTE TDD:130Mbps DL/30.5Mbps UL (Cat 4)
- Operating temperature: Normal: : -30°C ~ +85°C/Extended: -40°C ~ +85°C
- Pre-carrier certified modem: AT&T and Verizon
- AIW-346 FQ-N01: 4G communication modem, USB only for data transmission, with mPCIe adapter for US
- AIW-346 FQ-N02: 4G communication modem, USB only for data transmission, with M.2 3052 adapter for US