Intelligraphics, Inc. Datasheets for Wireless Network Components
Wireless network components are used to build or replace worn out devices within a wireless network.
Wireless Network Components: Learn more
| Product Name | Notes |
|---|---|
| IGX-SACF1-9379a3-BT is a single-die wireless local area network(WLAN) and Bluetooth(BT) combo solution to support 2×2 MIMO with two spatial streams IEEE802.11 a/b/g/n/ac WLAN standards and BT 4.2+HS enabling seamless integration... | |
| IGX-UACAH1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi) technology, which runs up to 433Mbps, provides higher throughput performance,... | |
| IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module... | |
| IGX-UACC1-9377a1-BT is an 802.11ac/abgn 2.4GHz+5GHz USB module based on Qualcomm QCA9377-7 chipset. It supports 1T1R with RX diversity (Support Wi-Fi/BT co-existence) technology, which runs up to 433Mbps and 1~3Mbps EDR... | |
| IGX-UACF1-9379b7-BT is an highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867 Mbps data rate. Supports... |