Intel Corporation Intel® Server System R2308WTTYS

Description
Integrated 2U system featuring an Intel® Server Board S2600WTT supporting eight 3.5 inch hot-swap drives, dual 10-GbE LAN, 24 DIMMs, one 1100W redundant-capable power, enterprise class I/O, with built in discrete management network interface.
Description
Integrated 2U system featuring an Intel® Server Board S2600WTT supporting eight 3.5 inch hot-swap drives, dual 10-GbE LAN, 24 DIMMs, one 1100W redundant-capable power, enterprise class I/O, with built in discrete management network interface.
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel® Server System R2308WTTYS is a 2U rack server designed for demanding enterprise applications. It supports dual Intel® Xeon® processors from the E5-2600 v3 family, with a maximum thermal design power (TDP) of 145W. The system features 24 DIMM slots, allowing for a maximum memory capacity of 3.0 TB using DDR4 memory, which supports speeds of 1333MT/s to 2133MT/s. This server includes eight 3.5-inch hot-swap drive bays and can accommodate additional 2.5-inch SATA drives. It is equipped with dual 10-GbE LAN ports for high-speed networking and offers a total of six PCI Express 3.0 slots for expansion. The power supply is a redundant-capable 1100W unit, ensuring reliability in critical applications. The R2308WTTYS is suitable for various applications, including data analytics and cloud services, making it a versatile choice for medium to large business IT environments.

Datasheet Summary
Powered by GS/AI

The Intel® Server System R2308WTTYS is a 2U rack server designed for demanding enterprise applications. It supports dual Intel® Xeon® processors from the E5-2600 v3 family, with a maximum thermal design power (TDP) of 145W. The system features 24 DIMM slots, allowing for a maximum memory capacity of 3.0 TB using DDR4 memory, which supports speeds of 1333MT/s to 2133MT/s. This server includes eight 3.5-inch hot-swap drive bays and can accommodate additional 2.5-inch SATA drives. It is equipped with dual 10-GbE LAN ports for high-speed networking and offers a total of six PCI Express 3.0 slots for expansion. The power supply is a redundant-capable 1100W unit, ensuring reliability in critical applications. The R2308WTTYS is suitable for various applications, including data analytics and cloud services, making it a versatile choice for medium to large business IT environments.

Suppliers

Company
Product
Description
Supplier Links
Intel® Server System R2308WTTYS -  - Intel Corporation
Santa Clara, CA, USA
Intel® Server System R2308WTTYS
Intel® Server System R2308WTTYS
Integrated 2U system featuring an Intel® Server Board S2600WTT supporting eight 3.5 inch hot-swap drives, dual 10-GbE LAN, 24 DIMMs, one 1100W redundant-capable power, enterprise class I/O, with built in discrete management network interface.

Integrated 2U system featuring an Intel® Server Board S2600WTT supporting eight 3.5 inch hot-swap drives, dual 10-GbE LAN, 24 DIMMs, one 1100W redundant-capable power, enterprise class I/O, with built in discrete management network interface.

Supplier's Site Datasheet

Technical Specifications

  Intel Corporation
Product Category Network Servers
Product Name Intel® Server System R2308WTTYS
Server Type Network Server
Form Factor Rack Mounted
Other Features Redundant Power Supplies; Redundant Fan Modules
Processor Type Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v3 Family
Processors Supported 2
Unlock Full Specs
to access all available technical data

Similar Products

TS6511 | TwinCAT PLC IEC 61850 Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
1-Port Serial Device Server - EKI-1511-A - Advantech
Specs
Server Type Network Server
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
Intel® Compute Module HNS2600JF -  - Intel Corporation
Specs
Server Type Network Server
Form Factor Rack Mounted
Processor Type Intel Pentium III Xeon; Intel® Xeon® Processor E5-2600 v2 Product Family
View Details