Advantech 1-Port Serial Device Server EKI-1511-A

Description
1-Port Serial Device Server 1 x 10/100 Mbps Ethernet port Provides COM port redirection (Virtual COM), TCP, and UDP operation modes Baud rate: supports up to 230.4 Kbps Maximum of five hosts can access one serial port Maximum of 16 hosts accessed in TCP client mode Built-in 8-kV ESD protection for all serial signals Provides multiple configuration configuration methods including Windows utility and web browser "L" models support RS-232 only
Request a Quote Datasheet
Description
1-Port Serial Device Server 1 x 10/100 Mbps Ethernet port Provides COM port redirection (Virtual COM), TCP, and UDP operation modes Baud rate: supports up to 230.4 Kbps Maximum of five hosts can access one serial port Maximum of 16 hosts accessed in TCP client mode Built-in 8-kV ESD protection for all serial signals Provides multiple configuration configuration methods including Windows utility and web browser "L" models support RS-232 only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Port Serial Device Server - EKI-1511-A - Advantech
Cincinnati, OH, United States
1-Port Serial Device Server
EKI-1511-A
1-Port Serial Device Server EKI-1511-A
1-Port Serial Device Server 1 x 10/100 Mbps Ethernet port Provides COM port redirection (Virtual COM), TCP, and UDP operation modes Baud rate: supports up to 230.4 Kbps Maximum of five hosts can access one serial port Maximum of 16 hosts accessed in TCP client mode Built-in 8-kV ESD protection for all serial signals Provides multiple configuration configuration methods including Windows utility and web browser "L" models support RS-232 only

1-Port Serial Device Server

  • 1 x 10/100 Mbps Ethernet port
  • Provides COM port redirection (Virtual COM), TCP, and UDP operation modes
  • Baud rate: supports up to 230.4 Kbps
  • Maximum of five hosts can access one serial port
  • Maximum of 16 hosts accessed in TCP client mode
  • Built-in 8-kV ESD protection for all serial signals
  • Provides multiple configuration configuration methods including Windows utility and web browser
  • "L" models support RS-232 only
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number EKI-1511-A
Product Name 1-Port Serial Device Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. - ASMB-815I-00A2U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
4U 18
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
16-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1526T-VDC-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Compact 2U edge server with dual 3rd Gen Intel® Xeon® Scalable processors, ideal for dense AI inference and advanced edge analytics. - SKY-8232DV2-A000E - Advantech
Specs
Server Type Network Server
Operating Temperature -5 to 40 C (23 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details