Intel Corporation Embedded - Embedded - Microprocessors - AV8062701082300S R0C6 AV8062701082300S R0C6

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047110-AV8062701082 300S R0C6 Mounting: SMD (SMT) Frequency: 1.4 GHz Memory Type: DDR3 Memory Size: 16 GB Number of Pins: 1023 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.4 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): AV8062700849802S R0BT; AV8062700849902S R0BU; T2080NXN8PTB; T2080NSE8MQB; MPC8568EVTAQGG; AM3894CCYG120AV80627 01082300 SR0C6; AV8062701082300-SR0C 6; AV8062701082300SR0C6 ; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047110-AV8062701082 300S R0C6 Mounting: SMD (SMT) Frequency: 1.4 GHz Memory Type: DDR3 Memory Size: 16 GB Number of Pins: 1023 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.4 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): AV8062700849802S R0BT; AV8062700849902S R0BU; T2080NXN8PTB; T2080NSE8MQB; MPC8568EVTAQGG; AM3894CCYG120AV80627 01082300 SR0C6; AV8062701082300-SR0C 6; AV8062701082300SR0C6 ; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AV8062701082300S R0C6 - 1047110-AV8062701082300S R0C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AV8062701082300S R0C6
1047110-AV8062701082300S R0C6
Embedded - Embedded - Microprocessors - AV8062701082300S R0C6 1047110-AV8062701082300S R0C6
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047110-AV8062701082 300S R0C6 Mounting: SMD (SMT) Frequency: 1.4 GHz Memory Type: DDR3 Memory Size: 16 GB Number of Pins: 1023 Categories: Embedded - Microprocessors Case / Package: FCBGA Max Frequency: 1.4 GHz Number of Cores: 1 Alternative Parts (Cross-Reference): AV8062700849802S R0BT; AV8062700849902S R0BU; T2080NXN8PTB; T2080NSE8MQB; MPC8568EVTAQGG; AM3894CCYG120AV80627 01082300 SR0C6; AV8062701082300-SR0C 6; AV8062701082300SR0C6 ; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Data Bus Width: 64 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Schedule B: 8542310000

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047110-AV8062701082300S R0C6
Mounting: SMD (SMT)
Frequency: 1.4 GHz
Memory Type: DDR3
Memory Size: 16 GB
Number of Pins: 1023
Categories: Embedded - Microprocessors
Case / Package: FCBGA
Max Frequency: 1.4 GHz
Number of Cores: 1
Alternative Parts (Cross-Reference): AV8062700849802S R0BT; AV8062700849902S R0BU; T2080NXN8PTB; T2080NSE8MQB; MPC8568EVTAQGG; AM3894CCYG120AV8062701082300 SR0C6; AV8062701082300-SR0C6; AV8062701082300SR0C6;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8542310000

Buy Now
1.4GHz BGA Embedded Microprocessor MPU - 694-AV8062701082300S R0C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.4GHz BGA Embedded Microprocessor MPU
694-AV8062701082300S R0C6
1.4GHz BGA Embedded Microprocessor MPU 694-AV8062701082300S R0C6
MPU Celeron Processor 827E RISC 64-Bit 32nm 1.4GHz 1023-Pin FC-BGA Tray Product overview: AV8062701082300S R0C6 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.4GHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV8062701082300S R0C6 can be used for catalog matching and distributor lookup.

MPU Celeron Processor 827E RISC 64-Bit 32nm 1.4GHz 1023-Pin FC-BGA Tray Product overview: AV8062701082300S R0C6 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4GHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.4GHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AV8062701082300S R0C6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1047110-AV8062701082300S R0C6 694-AV8062701082300S R0C6
Product Name Embedded - Embedded - Microprocessors - AV8062701082300S R0C6 1.4GHz BGA Embedded Microprocessor MPU
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1810 Sitara Processor - AM1810EZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Microprocessors - 150-SAMA7G54D4GT-I/4UBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details