Intel Corporation Embedded - Embedded - Microprocessors - A80386EXI A80386EXI

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222655-A80386EXI Packaging: Bulk Voltage: 5 V Frequency: 33 MHz Access Time: 33 µs Number of Pins: 168 Categories: Embedded - Microprocessors Case / Package: 168 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222655-A80386EXI Packaging: Bulk Voltage: 5 V Frequency: 33 MHz Access Time: 33 µs Number of Pins: 168 Categories: Embedded - Microprocessors Case / Package: 168 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - A80386EXI - 1222655-A80386EXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80386EXI
1222655-A80386EXI
Embedded - Embedded - Microprocessors - A80386EXI 1222655-A80386EXI
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222655-A80386EXI Packaging: Bulk Voltage: 5 V Frequency: 33 MHz Access Time: 33 µs Number of Pins: 168 Categories: Embedded - Microprocessors Case / Package: 168 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222655-A80386EXI
Packaging: Bulk
Voltage: 5 V
Frequency: 33 MHz
Access Time: 33 µs
Number of Pins: 168
Categories: Embedded - Microprocessors
Case / Package: 168
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant

Buy Now
33MHZ Embedded Microprocessor MPU - 694-A80386EXI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-A80386EXI
33MHZ Embedded Microprocessor MPU 694-A80386EXI
IC MPU I386 33MHZ 168CPGA Product overview: A80386EXI from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80386EXI can be used for catalog matching and distributor lookup.

IC MPU I386 33MHZ 168CPGA Product overview: A80386EXI from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80386EXI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1222655-A80386EXI 694-A80386EXI
Product Name Embedded - Embedded - Microprocessors - A80386EXI 33MHZ Embedded Microprocessor MPU
Package Type Other; 168 Other; 168
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJEAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - AM29000-16KC/W - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details