Intel Corporation Embedded - Embedded - Microprocessors - A80486DX2SA66SX911 A80486DX2SA66SX911

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995314-A80486DX2SA66 SX911 Packaging: Bulk Voltage: 5 V Frequency: 66 MHz Operating Supply Voltage: 5 V Access Time: 66 µs Number of Pins: 168 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): A80486DX2SA66SX911A8 0486DX2SA66 S X911; A80486DX2SA66 SX911; A80486DX2SA66-SX911; A80486DX2SA66S X911; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Core Architecture: RISC
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995314-A80486DX2SA66 SX911 Packaging: Bulk Voltage: 5 V Frequency: 66 MHz Operating Supply Voltage: 5 V Access Time: 66 µs Number of Pins: 168 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): A80486DX2SA66SX911A8 0486DX2SA66 S X911; A80486DX2SA66 SX911; A80486DX2SA66-SX911; A80486DX2SA66S X911; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Core Architecture: RISC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - A80486DX2SA66SX911 - 995314-A80486DX2SA66SX911 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80486DX2SA66SX911
995314-A80486DX2SA66SX911
Embedded - Embedded - Microprocessors - A80486DX2SA66SX911 995314-A80486DX2SA66SX911
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995314-A80486DX2SA66 SX911 Packaging: Bulk Voltage: 5 V Frequency: 66 MHz Operating Supply Voltage: 5 V Access Time: 66 µs Number of Pins: 168 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): A80486DX2SA66SX911A8 0486DX2SA66 S X911; A80486DX2SA66 SX911; A80486DX2SA66-SX911; A80486DX2SA66S X911; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Core Architecture: RISC

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995314-A80486DX2SA66SX911
Packaging: Bulk
Voltage: 5 V
Frequency: 66 MHz
Operating Supply Voltage: 5 V
Access Time: 66 µs
Number of Pins: 168
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): A80486DX2SA66SX911A80486DX2SA66 S X911; A80486DX2SA66 SX911; A80486DX2SA66-SX911; A80486DX2SA66S X911;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Core Architecture: RISC

Buy Now
66MHZ Embedded Microprocessor MPU - 694-A80486DX2SA66SX911 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Embedded Microprocessor MPU
694-A80486DX2SA66SX911
66MHZ Embedded Microprocessor MPU 694-A80486DX2SA66SX911
IC MPU I486 66MHZ 168CPGA Product overview: A80486DX2SA66SX911 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80486DX2SA66SX9 11 can be used for catalog matching and distributor lookup.

IC MPU I486 66MHZ 168CPGA Product overview: A80486DX2SA66SX911 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 66MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80486DX2SA66SX911 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 995314-A80486DX2SA66SX911 694-A80486DX2SA66SX911
Product Name Embedded - Embedded - Microprocessors - A80486DX2SA66SX911 66MHZ Embedded Microprocessor MPU
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Embedded - Microprocessors - FC80486DX475 - 918953-FC80486DX475 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High Perf. 32bit MPU 16 MHz PGA132 - 80386DX-16-PULLS - Karl Kruse GmbH & Co. KG
Specs
Data Bus 32-Bit
Package Type Other; PGA132
View Details