Intel Corporation Intel® Celeron® Processor 1019Y (2M Cache, 1.00 GHz) 1019Y

Description
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.
Description
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Suppliers

Company
Product
Description
Supplier Links
Intel® Celeron® Processor 1019Y (2M Cache, 1.00 GHz) - 1019Y - Intel Corporation
Santa Clara, CA, USA
Intel® Celeron® Processor 1019Y (2M Cache, 1.00 GHz)
1019Y
Intel® Celeron® Processor 1019Y (2M Cache, 1.00 GHz) 1019Y
Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Enjoy a PC with an Intel® Celeron® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That’s serious processing. Only with Intel Inside®.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Microprocessor Chips (MPU)
Product Number 1019Y
Product Name Intel® Celeron® Processor 1019Y (2M Cache, 1.00 GHz)
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM3703CUS100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 5962-8766804MYA - Acme Chip Technology Co., Limited
Specs
Microprocessor Family 80386
Package Type Other; 164-BCQFP Exposed Pad
Clock Speed 25 MHz
View Details
2 suppliers