Integrated Device Technology Automotive Sensor Signal Conditioner for a Single Resistive Bridge with SENT or I2C Output ZSSC4161BE2R

Description
The ZSSC4161 is a member of IDT 's ZSSC416x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of differential resistive bridge sensor signals. The ZSSC4161 is designed for single full or half bridge sensor signals. Featuring a maximum analog pre-amplification in the range of 150 to 200, this product is adjustable to nearly all resistive bridges. Digital compensation of offset, sensitivity, temperature drift, and nonlinearity is accomplished with a 16-bit RISC microcontroller. Calibration coefficients and configuration data are stored in an integrated non-volatile memory ( NVM ), which is reliable in automotive applications. Measured values can be read via a digital SENT or I2C interface. The SENT interface enables transmission of sensor data via its fast channel as well as supplementary data via its Serial Data Message ("slow") channel using only one output pin. End-of-line calibration is supported via an I2C interface or via a One-Wire Interface ( OWI ) through the data output pin ( DOUT ). The ZSSC4161 and the calibration equipment communicate digitally, so the noise sensitivity is greatly reduced. Digital calibration helps keep assembly cost low as no trimming by external devices or lasers is needed. The ZSSC4161 is optimized for automotive environments by overvoltage and reverse polarity protection circuitry, excellent electromagnetic compatibility, and multiple diagnostic features.
Datasheet
Description
The ZSSC4161 is a member of IDT 's ZSSC416x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of differential resistive bridge sensor signals. The ZSSC4161 is designed for single full or half bridge sensor signals. Featuring a maximum analog pre-amplification in the range of 150 to 200, this product is adjustable to nearly all resistive bridges. Digital compensation of offset, sensitivity, temperature drift, and nonlinearity is accomplished with a 16-bit RISC microcontroller. Calibration coefficients and configuration data are stored in an integrated non-volatile memory ( NVM ), which is reliable in automotive applications. Measured values can be read via a digital SENT or I2C interface. The SENT interface enables transmission of sensor data via its fast channel as well as supplementary data via its Serial Data Message ("slow") channel using only one output pin. End-of-line calibration is supported via an I2C interface or via a One-Wire Interface ( OWI ) through the data output pin ( DOUT ). The ZSSC4161 and the calibration equipment communicate digitally, so the noise sensitivity is greatly reduced. Digital calibration helps keep assembly cost low as no trimming by external devices or lasers is needed. The ZSSC4161 is optimized for automotive environments by overvoltage and reverse polarity protection circuitry, excellent electromagnetic compatibility, and multiple diagnostic features.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Sensor Signal Conditioner for a Single Resistive Bridge with SENT or I2C Output - ZSSC4161BE2R - Integrated Device Technology
San Jose, CA, USA
Automotive Sensor Signal Conditioner for a Single Resistive Bridge with SENT or I2C Output
ZSSC4161BE2R
Automotive Sensor Signal Conditioner for a Single Resistive Bridge with SENT or I2C Output ZSSC4161BE2R
The ZSSC4161 is a member of IDT 's ZSSC416x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of differential resistive bridge sensor signals. The ZSSC4161 is designed for single full or half bridge sensor signals. Featuring a maximum analog pre-amplification in the range of 150 to 200, this product is adjustable to nearly all resistive bridges. Digital compensation of offset, sensitivity, temperature drift, and nonlinearity is accomplished with a 16-bit RISC microcontroller. Calibration coefficients and configuration data are stored in an integrated non-volatile memory ( NVM ), which is reliable in automotive applications. Measured values can be read via a digital SENT or I2C interface. The SENT interface enables transmission of sensor data via its fast channel as well as supplementary data via its Serial Data Message ("slow") channel using only one output pin. End-of-line calibration is supported via an I2C interface or via a One-Wire Interface ( OWI ) through the data output pin ( DOUT ). The ZSSC4161 and the calibration equipment communicate digitally, so the noise sensitivity is greatly reduced. Digital calibration helps keep assembly cost low as no trimming by external devices or lasers is needed. The ZSSC4161 is optimized for automotive environments by overvoltage and reverse polarity protection circuitry, excellent electromagnetic compatibility, and multiple diagnostic features.

The ZSSC4161 is a member of IDT 's ZSSC416x family of CMOS integrated circuits for highly accurate amplification and sensor-specific correction of differential resistive bridge sensor signals. The ZSSC4161 is designed for single full or half bridge sensor signals. Featuring a maximum analog pre-amplification in the range of 150 to 200, this product is adjustable to nearly all resistive bridges. Digital compensation of offset, sensitivity, temperature drift, and nonlinearity is accomplished with a 16-bit RISC microcontroller. Calibration coefficients and configuration data are stored in an integrated non-volatile memory ( NVM ), which is reliable in automotive applications. Measured values can be read via a digital SENT or I2C interface. The SENT interface enables transmission of sensor data via its fast channel as well as supplementary data via its Serial Data Message ("slow") channel using only one output pin. End-of-line calibration is supported via an I2C interface or via a One-Wire Interface ( OWI ) through the data output pin ( DOUT ). The ZSSC4161 and the calibration equipment communicate digitally, so the noise sensitivity is greatly reduced. Digital calibration helps keep assembly cost low as no trimming by external devices or lasers is needed. The ZSSC4161 is optimized for automotive environments by overvoltage and reverse polarity protection circuitry, excellent electromagnetic compatibility, and multiple diagnostic features.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Signal Conditioning Chips
Product Number ZSSC4161BE2R
Product Name Automotive Sensor Signal Conditioner for a Single Resistive Bridge with SENT or I2C Output
Input Type Single-bridge
Unlock Full Specs
to access all available technical data

Similar Products

LMP91200 Integrated AFE for Low-Power pH Sensing Applications - LMP91200MTX/NOPB - Texas Instruments
Specs
Supply Voltage 1.8V; 5.5
Bias Current 0.0500 mA
Standards and Certifications RoHS
View Details
Signal Conditioner - SA40011 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; AC Voltage; DC Voltage
Supply Voltage -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V to ±16V
View Details
Automotive Sensor Signal Conditioner for Ceramic Sensor Applications - ZSSC3138BE1C - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 4.50-5.50
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details