Integrated Device Technology Low Power, High Resolution 16-Bit Sensor Signal Conditioner ZSSC3016CC1B

Description
The ZSSC3016 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of a differential input signal. Designed for high resolution altimeter module applications, the ZSSC3016 can perform offset, span, and 1st and 2nd order temperature compensation of the measured signal. Developed for correction of resistive bridge sensors, it can also provide a corrected temperature output measured with an internal sensor. The measured and corrected bridge values are provided at the digital output pins, which can be configured as I2C (≤ 3.4MHz) or SPI (≤ 20MHz). Digital compensation of signal offset, sensitivity, temperature, and non-linearity is accomplished via an 18-bit internal digital signal processor ( DSP ) running a correction algorithm. Calibration coefficients are stored on-chip in a highly reliable, nonvolatile, multiple-time programmable ( MTP ) memory. Programming the ZSSC3016 is simple via the serial interface and the PC -controlled calibration software provided in the IDT Evaluation Kit. The interface is used for the PC -controlled calibration procedure, which programs the set of calibration coefficients in memory. Digital mating of the sensor with the signal conditioner is fast and precise, eliminating the overhead normally associated with trimming external components and multi-pass calibration routines.
Datasheet
Description
The ZSSC3016 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of a differential input signal. Designed for high resolution altimeter module applications, the ZSSC3016 can perform offset, span, and 1st and 2nd order temperature compensation of the measured signal. Developed for correction of resistive bridge sensors, it can also provide a corrected temperature output measured with an internal sensor. The measured and corrected bridge values are provided at the digital output pins, which can be configured as I2C (≤ 3.4MHz) or SPI (≤ 20MHz). Digital compensation of signal offset, sensitivity, temperature, and non-linearity is accomplished via an 18-bit internal digital signal processor ( DSP ) running a correction algorithm. Calibration coefficients are stored on-chip in a highly reliable, nonvolatile, multiple-time programmable ( MTP ) memory. Programming the ZSSC3016 is simple via the serial interface and the PC -controlled calibration software provided in the IDT Evaluation Kit. The interface is used for the PC -controlled calibration procedure, which programs the set of calibration coefficients in memory. Digital mating of the sensor with the signal conditioner is fast and precise, eliminating the overhead normally associated with trimming external components and multi-pass calibration routines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power, High Resolution 16-Bit Sensor Signal Conditioner - ZSSC3016CC1B - Integrated Device Technology
San Jose, CA, USA
Low Power, High Resolution 16-Bit Sensor Signal Conditioner
ZSSC3016CC1B
Low Power, High Resolution 16-Bit Sensor Signal Conditioner ZSSC3016CC1B
The ZSSC3016 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of a differential input signal. Designed for high resolution altimeter module applications, the ZSSC3016 can perform offset, span, and 1st and 2nd order temperature compensation of the measured signal. Developed for correction of resistive bridge sensors, it can also provide a corrected temperature output measured with an internal sensor. The measured and corrected bridge values are provided at the digital output pins, which can be configured as I2C (≤ 3.4MHz) or SPI (≤ 20MHz). Digital compensation of signal offset, sensitivity, temperature, and non-linearity is accomplished via an 18-bit internal digital signal processor ( DSP ) running a correction algorithm. Calibration coefficients are stored on-chip in a highly reliable, nonvolatile, multiple-time programmable ( MTP ) memory. Programming the ZSSC3016 is simple via the serial interface and the PC -controlled calibration software provided in the IDT Evaluation Kit. The interface is used for the PC -controlled calibration procedure, which programs the set of calibration coefficients in memory. Digital mating of the sensor with the signal conditioner is fast and precise, eliminating the overhead normally associated with trimming external components and multi-pass calibration routines.

The ZSSC3016 is a sensor signal conditioner ( SSC ) integrated circuit for high-accuracy amplification and analog-to-digital conversion of a differential input signal. Designed for high resolution altimeter module applications, the ZSSC3016 can perform offset, span, and 1st and 2nd order temperature compensation of the measured signal. Developed for correction of resistive bridge sensors, it can also provide a corrected temperature output measured with an internal sensor. The measured and corrected bridge values are provided at the digital output pins, which can be configured as I2C (≤ 3.4MHz) or SPI (≤ 20MHz). Digital compensation of signal offset, sensitivity, temperature, and non-linearity is accomplished via an 18-bit internal digital signal processor ( DSP ) running a correction algorithm. Calibration coefficients are stored on-chip in a highly reliable, nonvolatile, multiple-time programmable ( MTP ) memory. Programming the ZSSC3016 is simple via the serial interface and the PC -controlled calibration software provided in the IDT Evaluation Kit. The interface is used for the PC -controlled calibration procedure, which programs the set of calibration coefficients in memory. Digital mating of the sensor with the signal conditioner is fast and precise, eliminating the overhead normally associated with trimming external components and multi-pass calibration routines.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Signal Conditioning Chips
Product Number ZSSC3016CC1B
Product Name Low Power, High Resolution 16-Bit Sensor Signal Conditioner
Input Type Single-bridge
Unlock Full Specs
to access all available technical data

Similar Products

PGA308 Single Supply, Auto-Zero Sensor Amplifier w/Programmable Gain & Offset - PGA308AIDGSRG4 - Texas Instruments
Specs
Input Type Temperature
Supply Voltage 2.7
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Low-Power, High-Resolution 16-Bit Sensor Signal Conditioner - ZSSC3036CC1B - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 1.80-3.60
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
High Speed Digital Isolator - HCPL-0930 - Broadcom Inc.
Specs
Input Type Light
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage -0.5
View Details
Signal Conditioner - SA40011 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; AC Voltage; DC Voltage
Supply Voltage -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V to ±16V
View Details