Integrated Device Technology Resistive Sensor Signal Conditioner with Analog Output and Diagnostic Features ZSC31015EIG1-R

Description
The ZSC31015 (RBicdLite™) is a CMOS integrated circuit for highly accurate amplification and sensor-specific correction of bridge sensor signals. Digital compensation of sensor offset, sensitivity, temperature drift and non-linearity is accomplished via an internal digital signal processor running a correction algorithm with calibration coefficients stored in a non-volatile EEPROM . The ZSC31015 is adjustable to nearly all piezo-resistive bridge sensors. Measured and corrected bridge values are provided at the SIG ™ pin, which can be configured as an analog voltage output or as a one-wire serial digital output. The digital one-wire interface can be used for a simple PC -controlled calibration procedure to program a set of calibration coefficients into an on-chip EEPROM . The calibrated ZSC31015 and a specific sensor are mated digitally: fast, precise, and without the cost overhead associated with trimming by external devices or laser. Integrated diagnostics functions make the ZSC31015 particularly well suited for automotive applications.
Datasheet
Description
The ZSC31015 (RBicdLite™) is a CMOS integrated circuit for highly accurate amplification and sensor-specific correction of bridge sensor signals. Digital compensation of sensor offset, sensitivity, temperature drift and non-linearity is accomplished via an internal digital signal processor running a correction algorithm with calibration coefficients stored in a non-volatile EEPROM . The ZSC31015 is adjustable to nearly all piezo-resistive bridge sensors. Measured and corrected bridge values are provided at the SIG ™ pin, which can be configured as an analog voltage output or as a one-wire serial digital output. The digital one-wire interface can be used for a simple PC -controlled calibration procedure to program a set of calibration coefficients into an on-chip EEPROM . The calibrated ZSC31015 and a specific sensor are mated digitally: fast, precise, and without the cost overhead associated with trimming by external devices or laser. Integrated diagnostics functions make the ZSC31015 particularly well suited for automotive applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistive Sensor Signal Conditioner with Analog Output and Diagnostic Features - ZSC31015EIG1-R - Integrated Device Technology
San Jose, CA, USA
Resistive Sensor Signal Conditioner with Analog Output and Diagnostic Features
ZSC31015EIG1-R
Resistive Sensor Signal Conditioner with Analog Output and Diagnostic Features ZSC31015EIG1-R
The ZSC31015 (RBicdLite™) is a CMOS integrated circuit for highly accurate amplification and sensor-specific correction of bridge sensor signals. Digital compensation of sensor offset, sensitivity, temperature drift and non-linearity is accomplished via an internal digital signal processor running a correction algorithm with calibration coefficients stored in a non-volatile EEPROM . The ZSC31015 is adjustable to nearly all piezo-resistive bridge sensors. Measured and corrected bridge values are provided at the SIG ™ pin, which can be configured as an analog voltage output or as a one-wire serial digital output. The digital one-wire interface can be used for a simple PC -controlled calibration procedure to program a set of calibration coefficients into an on-chip EEPROM . The calibrated ZSC31015 and a specific sensor are mated digitally: fast, precise, and without the cost overhead associated with trimming by external devices or laser. Integrated diagnostics functions make the ZSC31015 particularly well suited for automotive applications.

The ZSC31015 (RBicdLite™) is a CMOS integrated circuit for highly accurate amplification and sensor-specific correction of bridge sensor signals. Digital compensation of sensor offset, sensitivity, temperature drift and non-linearity is accomplished via an internal digital signal processor running a correction algorithm with calibration coefficients stored in a non-volatile EEPROM . The ZSC31015 is adjustable to nearly all piezo-resistive bridge sensors. Measured and corrected bridge values are provided at the SIG ™ pin, which can be configured as an analog voltage output or as a one-wire serial digital output. The digital one-wire interface can be used for a simple PC -controlled calibration procedure to program a set of calibration coefficients into an on-chip EEPROM . The calibrated ZSC31015 and a specific sensor are mated digitally: fast, precise, and without the cost overhead associated with trimming by external devices or laser. Integrated diagnostics functions make the ZSC31015 particularly well suited for automotive applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Signal Conditioning Chips
Product Number ZSC31015EIG1-R
Product Name Resistive Sensor Signal Conditioner with Analog Output and Diagnostic Features
Input Type Half-bridge
Unlock Full Specs
to access all available technical data

Similar Products

LMP91000 Configurable AFE Potentiostat for Low-Power Chemical Sensing Applications - LMP91000SD/NOPB - Texas Instruments
Specs
Supply Voltage 2.7
Bias Current 0.0100 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Conditioner - SA40012 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage 5V; 5V to 15V
View Details
Advanced Differential Sensor Signal Conditioner with Multiple Output Options - ZSC31050FEG1-T - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 2.70-5.50
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details