Integrated Device Technology Advanced Differential Sensor Signal Conditioner with Multiple Output Options ZSC31050FEG1-T

Description
The ZSC31050 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity by a 16-bit RISC microcontroller running a correction algorithm. The ZSC31050 accommodates virtually any resistive bridge sensor (e.g., piezo-resistive and steel-membrane-based pressure sensors). In addition, the device can interface to a separate temperature sensor. The bi-directional digital interfaces ( I2C , SPI , ZACwire™) can be used for a simple PC -controlled calibration procedure, encompassing writing and programming a set of calibration coefficients into an on-chip EEPROM . The ZSC31050 has been designed for industrial, medical and consumer applications and is specifically suited for most pressure sensors. It can also be used with force, torque, acceleration, angle, position and revolution sensors.
Datasheet
Description
The ZSC31050 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity by a 16-bit RISC microcontroller running a correction algorithm. The ZSC31050 accommodates virtually any resistive bridge sensor (e.g., piezo-resistive and steel-membrane-based pressure sensors). In addition, the device can interface to a separate temperature sensor. The bi-directional digital interfaces ( I2C , SPI , ZACwire™) can be used for a simple PC -controlled calibration procedure, encompassing writing and programming a set of calibration coefficients into an on-chip EEPROM . The ZSC31050 has been designed for industrial, medical and consumer applications and is specifically suited for most pressure sensors. It can also be used with force, torque, acceleration, angle, position and revolution sensors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advanced Differential Sensor Signal Conditioner with Multiple Output Options - ZSC31050FEG1-T - Integrated Device Technology
San Jose, CA, USA
Advanced Differential Sensor Signal Conditioner with Multiple Output Options
ZSC31050FEG1-T
Advanced Differential Sensor Signal Conditioner with Multiple Output Options ZSC31050FEG1-T
The ZSC31050 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity by a 16-bit RISC microcontroller running a correction algorithm. The ZSC31050 accommodates virtually any resistive bridge sensor (e.g., piezo-resistive and steel-membrane-based pressure sensors). In addition, the device can interface to a separate temperature sensor. The bi-directional digital interfaces ( I2C , SPI , ZACwire™) can be used for a simple PC -controlled calibration procedure, encompassing writing and programming a set of calibration coefficients into an on-chip EEPROM . The ZSC31050 has been designed for industrial, medical and consumer applications and is specifically suited for most pressure sensors. It can also be used with force, torque, acceleration, angle, position and revolution sensors.

The ZSC31050 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity by a 16-bit RISC microcontroller running a correction algorithm. The ZSC31050 accommodates virtually any resistive bridge sensor (e.g., piezo-resistive and steel-membrane-based pressure sensors). In addition, the device can interface to a separate temperature sensor. The bi-directional digital interfaces ( I2C , SPI , ZACwire™) can be used for a simple PC -controlled calibration procedure, encompassing writing and programming a set of calibration coefficients into an on-chip EEPROM . The ZSC31050 has been designed for industrial, medical and consumer applications and is specifically suited for most pressure sensors. It can also be used with force, torque, acceleration, angle, position and revolution sensors.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Signal Conditioning Chips
Product Number ZSC31050FEG1-T
Product Name Advanced Differential Sensor Signal Conditioner with Multiple Output Options
Input Type Single-bridge
Unlock Full Specs
to access all available technical data

Similar Products

PGA309 PGA309 Voltage Output Programmable Sensor Conditioner - PGA309AIPWT - Texas Instruments
Specs
Input Type Temperature
Supply Voltage 5V; 2.7
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Signal Conditioner - SA40012 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage 5V; 5V to 15V
View Details
Automotive Sensor Signal Conditioner for Safety Switch Applications - ZSSC3136BE2R - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 4.50-5.50
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details