Integrated Device Technology Resistive Sensor Signal Conditioner with Digital Output ZSC31014EAG1-T

Description
The ZSC31014 RBiciLite™ is a feature rich CMOS integrated circuit for high accuracy amplification and analog-to-digital conversion of a differential input signal. Perfect for low-cost applications, the ZSC31014 can perform offset, span, and 1st and 2nd order temperature compensation of the measured signal. Developed for correction of resistive bridge sensors, the ZSC31014 can also provide a corrected temperature output through an internal or external sensor measurement. Digital compensation of signal offset, sensitivity, temperature and non-linearity is accomplished via an internal digital signal processor running a correction algorithm. Calibration coefficients are stored in a highly reliable non-volatile EEPROM . Measured and corrected bridge values provided at the digital output pins can easily be configured as I2C or SPI . Programming of the ZSC31014 is made simple by the I2C interface and the PC -controlled calibration software provided in the IDT Evaluation Kit. Digital mating of the sensor with the signal conditioner is fast and precise, eliminating the overhead normally associated with trimming external components and multi-pass calibration routines. Integrated diagnostics functions and low power stand-by-mode make the ZSC31014 attractive for a variety of battery-operated applications, particularly products involving the use of a microcontroller for networking sensors.
Datasheet
Description
The ZSC31014 RBiciLite™ is a feature rich CMOS integrated circuit for high accuracy amplification and analog-to-digital conversion of a differential input signal. Perfect for low-cost applications, the ZSC31014 can perform offset, span, and 1st and 2nd order temperature compensation of the measured signal. Developed for correction of resistive bridge sensors, the ZSC31014 can also provide a corrected temperature output through an internal or external sensor measurement. Digital compensation of signal offset, sensitivity, temperature and non-linearity is accomplished via an internal digital signal processor running a correction algorithm. Calibration coefficients are stored in a highly reliable non-volatile EEPROM . Measured and corrected bridge values provided at the digital output pins can easily be configured as I2C or SPI . Programming of the ZSC31014 is made simple by the I2C interface and the PC -controlled calibration software provided in the IDT Evaluation Kit. Digital mating of the sensor with the signal conditioner is fast and precise, eliminating the overhead normally associated with trimming external components and multi-pass calibration routines. Integrated diagnostics functions and low power stand-by-mode make the ZSC31014 attractive for a variety of battery-operated applications, particularly products involving the use of a microcontroller for networking sensors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistive Sensor Signal Conditioner with Digital Output - ZSC31014EAG1-T - Integrated Device Technology
San Jose, CA, USA
Resistive Sensor Signal Conditioner with Digital Output
ZSC31014EAG1-T
Resistive Sensor Signal Conditioner with Digital Output ZSC31014EAG1-T
The ZSC31014 RBiciLite™ is a feature rich CMOS integrated circuit for high accuracy amplification and analog-to-digital conversion of a differential input signal. Perfect for low-cost applications, the ZSC31014 can perform offset, span, and 1st and 2nd order temperature compensation of the measured signal. Developed for correction of resistive bridge sensors, the ZSC31014 can also provide a corrected temperature output through an internal or external sensor measurement. Digital compensation of signal offset, sensitivity, temperature and non-linearity is accomplished via an internal digital signal processor running a correction algorithm. Calibration coefficients are stored in a highly reliable non-volatile EEPROM . Measured and corrected bridge values provided at the digital output pins can easily be configured as I2C or SPI . Programming of the ZSC31014 is made simple by the I2C interface and the PC -controlled calibration software provided in the IDT Evaluation Kit. Digital mating of the sensor with the signal conditioner is fast and precise, eliminating the overhead normally associated with trimming external components and multi-pass calibration routines. Integrated diagnostics functions and low power stand-by-mode make the ZSC31014 attractive for a variety of battery-operated applications, particularly products involving the use of a microcontroller for networking sensors.

The ZSC31014 RBiciLite™ is a feature rich CMOS integrated circuit for high accuracy amplification and analog-to-digital conversion of a differential input signal. Perfect for low-cost applications, the ZSC31014 can perform offset, span, and 1st and 2nd order temperature compensation of the measured signal. Developed for correction of resistive bridge sensors, the ZSC31014 can also provide a corrected temperature output through an internal or external sensor measurement. Digital compensation of signal offset, sensitivity, temperature and non-linearity is accomplished via an internal digital signal processor running a correction algorithm. Calibration coefficients are stored in a highly reliable non-volatile EEPROM . Measured and corrected bridge values provided at the digital output pins can easily be configured as I2C or SPI . Programming of the ZSC31014 is made simple by the I2C interface and the PC -controlled calibration software provided in the IDT Evaluation Kit. Digital mating of the sensor with the signal conditioner is fast and precise, eliminating the overhead normally associated with trimming external components and multi-pass calibration routines.

Integrated diagnostics functions and low power stand-by-mode make the ZSC31014 attractive for a variety of battery-operated applications, particularly products involving the use of a microcontroller for networking sensors.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Signal Conditioning Chips
Product Number ZSC31014EAG1-T
Product Name Resistive Sensor Signal Conditioner with Digital Output
Input Type Half-bridge
Unlock Full Specs
to access all available technical data

Similar Products

4-20mA signal conditioners - XTR305IRGWT - Shenzhen Shengyu Electronics Technology Limited
Specs
Output Type 4-20 mA
View Details
Signal Conditioner - SA40011 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; AC Voltage; DC Voltage
Supply Voltage -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V to ±16V
View Details
Automotive Sensor Signal Conditioner for Ceramic Sensor Applications - ZSSC3138BE1C - Integrated Device Technology
Specs
Input Type Single-bridge
Supply Voltage 4.50-5.50
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details