QS74FCT533ATQ -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Latches
QS74FCT533ATQ
Description
BUS DRIVER, FCT SERIES
-
Acme Chip Technology Co., Limited
Description
BUS DRIVER, FCT SERIES
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
QS74FCT533ATQ |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
4.75V ~ 5.25V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 24-CDIP (0.600\", 15.24mm)
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
6 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
15 mA
High-level Output Current (Source)
48 mA
View Details
Integrated Device Technology
Latch Type
Transparent-D
Package Type
DIP; DIP20
Logic Family
CMOS
View Details
3 suppliers