54LS279FMQB -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
54LS279FMQB
Description
R-S LATCH 1-BIT, TTL
-
Lingto Electronic Limited
Datasheet
Description
R-S LATCH 1-BIT, TTL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
54LS279FMQB |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3V; 10
Operating Current
0.0600 mA
Propagation Delay
200 ns
View Details
6 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
6 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details