Integrated Device Technology 2.5V / 3.3V 16-Bit High Bandwidth Bus Switch QS3VH16244PAG

Description
The QS3VH16244 HotSwitch is a 16-bit high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The switches are 5V-tolerant. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16244 ideal for high performance communications applications. The QS3VH16244 operates from -40C to +85C.
Datasheet
Description
The QS3VH16244 HotSwitch is a 16-bit high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The switches are 5V-tolerant. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16244 ideal for high performance communications applications. The QS3VH16244 operates from -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V / 3.3V 16-Bit High Bandwidth Bus Switch - QS3VH16244PAG - Integrated Device Technology
San Jose, CA, USA
2.5V / 3.3V 16-Bit High Bandwidth Bus Switch
QS3VH16244PAG
2.5V / 3.3V 16-Bit High Bandwidth Bus Switch QS3VH16244PAG
The QS3VH16244 HotSwitch is a 16-bit high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The switches are 5V-tolerant. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16244 ideal for high performance communications applications. The QS3VH16244 operates from -40C to +85C.

The QS3VH16244 HotSwitch is a 16-bit high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible xG signal for bidirectional data flow with no added delay or ground bounce. The switches are 5V-tolerant. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16244 ideal for high performance communications applications. The QS3VH16244 operates from -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS3VH16244PAG
Product Name 2.5V / 3.3V 16-Bit High Bandwidth Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE7233EM - TLE7233EM - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-SSOP-24
View Details
24-lane, 24-port PCIe Gen2 System Interconnect Switch - 89H24NT24G2ZBHLI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 324
Package Type FCBGA
View Details
32-lane, 8-port PCIe Gen2 System Interconnect Switch - 89H32NT8BG2ZBHL - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 484
Package Type FCBGA
View Details