The QS3VH125 is a high bandwidth, Quad bus switch. The QS3VH125 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active low Output Enable signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH125 ideal for high performance communications applications. The QS3VH125 operates from -40C to +85C.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 027047-QS3VH125QG8
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: QS3VH125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): PI3C3125QE; PI3C3125QX; PI3C3126Q; PI3C3126QEX;
Introduction Date: January 12, 1999
ECCN: EAR99
Country of Origin: Malaysia , Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Integrated Device Technology | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Multiplexers |
| Product Number | QS3VH125QG8 | 027047-QS3VH125QG8 |
| Product Name | QuickSwitch 3.3V Quad Active Low Switch for Hot Swap Applications | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH125QG8 |
| Supply Voltage (VS) | 3.3 volts | 2.3 to 3.6 volts |