Integrated Device Technology High-Speed 32-Bit Bus Exchange Switch in MillipaQ QS34X383Q3G8

Description
The QS34X383 provides four sets of eight high-speed CMOS TTLcompatible bus switches. The low ON resistance (5 ohm) of the QS34X383 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The Bus exchange configuration allows byte swapping of buses in systems. It can also be used as a 16-bit 2-to-1 multiplexer and to create low delay barrel shifters, etc. The QS34X383 operates at -40C to +85C.
Datasheet
Description
The QS34X383 provides four sets of eight high-speed CMOS TTLcompatible bus switches. The low ON resistance (5 ohm) of the QS34X383 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The Bus exchange configuration allows byte swapping of buses in systems. It can also be used as a 16-bit 2-to-1 multiplexer and to create low delay barrel shifters, etc. The QS34X383 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed 32-Bit Bus Exchange Switch in MillipaQ - QS34X383Q3G8 - Integrated Device Technology
San Jose, CA, USA
High-Speed 32-Bit Bus Exchange Switch in MillipaQ
QS34X383Q3G8
High-Speed 32-Bit Bus Exchange Switch in MillipaQ QS34X383Q3G8
The QS34X383 provides four sets of eight high-speed CMOS TTLcompatible bus switches. The low ON resistance (5 ohm) of the QS34X383 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The Bus exchange configuration allows byte swapping of buses in systems. It can also be used as a 16-bit 2-to-1 multiplexer and to create low delay barrel shifters, etc. The QS34X383 operates at -40C to +85C.

The QS34X383 provides four sets of eight high-speed CMOS TTLcompatible bus switches. The low ON resistance (5 ohm) of the QS34X383 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The Bus exchange configuration allows byte swapping of buses in systems. It can also be used as a 16-bit 2-to-1 multiplexer and to create low delay barrel shifters, etc. The QS34X383 operates at -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS34X383Q3G8
Product Name High-Speed 32-Bit Bus Exchange Switch in MillipaQ
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Voltage 12-Bit 1:2 Mux / Demux Bus Switch with Internal Pull Down Resistors - 74CBTLV16292PAG8 - Integrated Device Technology
Specs
Supply Voltage (VS) 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 56
View Details
4-lane, 4-port PCIe I/O Expansion Switch - 89HPES4T4ZBBCGI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 144
Package Type CABGA
View Details