The QS34XVH245 HotSwitch is a high bandwidth 32-bit bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible Output Enable (OEx) signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS34XVH245 ideal for high performance communications applications. The QS34XVH245 operates from -40C to +85C.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 062316-QS34XVH245Q3G
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-QVSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Integrated Device Technology | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Multiplexers |
| Product Number | QS34XVH245Q3G | 062316-QS34XVH245Q3G |
| Product Name | QuickSwitch Products 3.3V 32-Bit Bus Switch for Hot Swap Applications | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS34XVH245Q3G |
| Supply Voltage (VS) | 3.3 volts | 2.3 to 3.6 volts |