Integrated Device Technology High-Speed CMOS QuickSwitch 32-Bit Multiwidth Bus Switch QS34X245Q3G8

Description
The QS34X245 provides a set of 32 high-speed CMOS compatible bus switches in a flow-through pinout. The low ON -resistance of the QS34X245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. This device is ideally suited for 32/64 bit applications where board space is at a premium. The QS34X245 operates at -40C to +85C.
Datasheet
Description
The QS34X245 provides a set of 32 high-speed CMOS compatible bus switches in a flow-through pinout. The low ON -resistance of the QS34X245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. This device is ideally suited for 32/64 bit applications where board space is at a premium. The QS34X245 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch 32-Bit Multiwidth Bus Switch - QS34X245Q3G8 - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch 32-Bit Multiwidth Bus Switch
QS34X245Q3G8
High-Speed CMOS QuickSwitch 32-Bit Multiwidth Bus Switch QS34X245Q3G8
The QS34X245 provides a set of 32 high-speed CMOS compatible bus switches in a flow-through pinout. The low ON -resistance of the QS34X245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. This device is ideally suited for 32/64 bit applications where board space is at a premium. The QS34X245 operates at -40C to +85C.

The QS34X245 provides a set of 32 high-speed CMOS compatible bus switches in a flow-through pinout. The low ON -resistance of the QS34X245 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. This device is ideally suited for 32/64 bit applications where board space is at a premium. The QS34X245 operates at -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS34X245Q3G8
Product Name High-Speed CMOS QuickSwitch 32-Bit Multiwidth Bus Switch
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS721L1 - BTS721L1 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-DSO-20
View Details
2 suppliers
64-lane, 16-port PCIe Gen2 System Interconnect Switch - 89H64H16AG2ZCBLI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 1156
Package Type FCBGA
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3207N - BTS3207N - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
2 suppliers
10-lane, 4-port Gen2 PCIe I/O Expansion Switch - 89HPES10T4G2ZABC8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type CABGA
View Details