The QS32X2245 provides a set of 16 high-speed CMOS TTL -compatible bus switches in a flow-through pinout. The QS32X2245 includes internal 25 ohm resistors to reduce reflection noise in high speed applications. QuickSwitch devices provide an order of magnitude faster speed than conventional logic devices. The QS32X2245 operates at -40C to +85C.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 133228-QS32X2245Q2G
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QVSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Integrated Device Technology | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Multiplexers |
| Product Number | QS32X2245Q2G | 133228-QS32X2245Q2G |
| Product Name | High-Speed CMOS QuickSwitch Double Width Bus Switch | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2245Q2G |
| Supply Voltage (VS) | 5 volts | 4.75 to 5.25 volts |