Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches 74LVCH16373APAG

Description
16-BIT TRANSPARENT D-TYPE LATCH
Datasheet
Description
16-BIT TRANSPARENT D-TYPE LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74LVCH16373APAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVCH16373APAG
Integrated Circuits (ICs) - Logic - Latches 74LVCH16373APAG
16-BIT TRANSPARENT D-TYPE LATCH

16-BIT TRANSPARENT D-TYPE LATCH

Supplier's Site
Latches - 74LVCH16373APAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74LVCH16373APAG 74LVCH16373APAG
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT16373MTDX - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic Family / Base Number Nexperia - 29AC1022 - Newark, An Avnet Company
Specs
Package Type SOIC; SOIC
Number of Pins 20
View Details
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9583101QRA - Texas Instruments
Specs
Latch Type D
Supply Voltage 3.6V
Propagation Delay 4.5 ns
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373APAG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers