Integrated Device Technology 10-Bit Bus Switch with Precharge 74FST6800PGG8

Description
The 74FST6800 Bus switch performs the function of connecting or isolating two ports without providing any inherent current sink or source capability. This device connecs input and output ports through an n-channel FET and has hot insertion capability. The low on-resistance and simplicity of the connection between input and output ports reduces the delay in this path to close to zero. The FST6800 provides a 10-Bit TTL -compatible interface. The 74FST6800 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FST6800 Bus switch performs the function of connecting or isolating two ports without providing any inherent current sink or source capability. This device connecs input and output ports through an n-channel FET and has hot insertion capability. The low on-resistance and simplicity of the connection between input and output ports reduces the delay in this path to close to zero. The FST6800 provides a 10-Bit TTL -compatible interface. The 74FST6800 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-Bit Bus Switch with Precharge - 74FST6800PGG8 - Integrated Device Technology
San Jose, CA, USA
10-Bit Bus Switch with Precharge
74FST6800PGG8
10-Bit Bus Switch with Precharge 74FST6800PGG8
The 74FST6800 Bus switch performs the function of connecting or isolating two ports without providing any inherent current sink or source capability. This device connecs input and output ports through an n-channel FET and has hot insertion capability. The low on-resistance and simplicity of the connection between input and output ports reduces the delay in this path to close to zero. The FST6800 provides a 10-Bit TTL -compatible interface. The 74FST6800 operates at -40C to +85C

The 74FST6800 Bus switch performs the function of connecting or isolating two ports without providing any inherent current sink or source capability. This device connecs input and output ports through an n-channel FET and has hot insertion capability. The low on-resistance and simplicity of the connection between input and output ports reduces the delay in this path to close to zero. The FST6800 provides a 10-Bit TTL -compatible interface. The 74FST6800 operates at -40C to +85C

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST6800PGG8 - 120265-74FST6800PGG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST6800PGG8
120265-74FST6800PGG8
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST6800PGG8 120265-74FST6800PGG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 120265-74FST6800PGG8 Packaging: Reel - TR Type: Bus Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 120265-74FST6800PGG8
Packaging: Reel - TR
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
10BIT TSSOP Analog Switch and Multiplexer IC
743-74FST6800PGG8
10BIT TSSOP Analog Switch and Multiplexer IC 743-74FST6800PGG8
IC BUS SWITCH 10BIT 24-TSSOP Product overview: 74FST6800PGG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 10BIT, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74FST6800PGG8 can be used for catalog matching and distributor lookup.

IC BUS SWITCH 10BIT 24-TSSOP Product overview: 74FST6800PGG8 from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 10BIT, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74FST6800PGG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Signal Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number 74FST6800PGG8 120265-74FST6800PGG8 743-74FST6800PGG8
Product Name 10-Bit Bus Switch with Precharge Logic - Logic - Signal Switches, Multiplexers, Decoders - 74FST6800PGG8 10BIT TSSOP Analog Switch and Multiplexer IC
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905534 - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4316DB,118-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 1 to 10 volts
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AHCT138D,118 - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74LVC1G66-Q1 Automotive Catalog Single Analog Switch - 1P1G66QDBVRG4Q1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type SPST NO
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers