Rochester Electronics Logic - Logic - Latches - 74ACT11373NT 74ACT11373NT

Description
Manufacturer: Texas Instruments Win Source Part Number: 908038-74ACT11373NT Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 908038-74ACT11373NT Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74ACT11373NT
908038-74ACT11373NT
Logic - Logic - Latches - 74ACT11373NT 908038-74ACT11373NT
Manufacturer: Texas Instruments Win Source Part Number: 908038-74ACT11373NT Series: 74ACT Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 908038-74ACT11373NT
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 15
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - 74ACT11373NT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT11373NT
Logic - Latches 74ACT11373NT
IC OCTAL TRANSP D-TYPE 24DIP

IC OCTAL TRANSP D-TYPE 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 908038-74ACT11373NT 74ACT11373NT
Product Name Logic - Logic - Latches - 74ACT11373NT Logic - Latches
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 24-PDIP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT162373TPA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74HCT259PW,112 - Rochester Electronics
Specs
Package Type TSSOP; TSSOP16; SOP; SSOP
Logic Family CMOS
View Details
5 suppliers
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs, 5.0V Tolerant I/O - 74LVC16373APVG8 - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details