Integrated Device Technology Fast CMOS Octal Transparent Latch 5962-9223802M2A

Description
The 5962-92238 (equivalent to IDT 54FCT573T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92238 operates at -55C to +125C. (For commercial version, see 74FCT573T )
Datasheet
Description
The 5962-92238 (equivalent to IDT 54FCT573T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92238 operates at -55C to +125C. (For commercial version, see 74FCT573T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast CMOS Octal Transparent Latch - 5962-9223802M2A - Integrated Device Technology
San Jose, CA, USA
Fast CMOS Octal Transparent Latch
5962-9223802M2A
Fast CMOS Octal Transparent Latch 5962-9223802M2A
The 5962-92238 (equivalent to IDT 54FCT573T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92238 operates at -55C to +125C. (For commercial version, see 74FCT573T )

The 5962-92238 (equivalent to IDT 54FCT573T ) is an octal transparent latch with 3-state outputs and is intended for bus oriented applications. The flip-flops appear transparent to the data when Latch Enable ( LE ) is high. When LE is low, the data that meets the set-up time is latched. The 5962-92238 operates at -55C to +125C. (For commercial version, see 74FCT573T )

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Latches
Product Number 5962-9223802M2A
Product Name Fast CMOS Octal Transparent Latch
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Latches - 74HCT259DB,118-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Latches - 74LCX16841MTD - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
NON-INVERTING OCTAL LATCH - 54FCT373TDB - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details