Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
INTEGRATED DEVICE TECHNOLOGY
74FCT16373LATPV -- LATCHES
Integrated Device Technology
Latches
74FCT16373LATPV
Description
Fast CMOS 16-Bit Transparent Latch
Rochester Electronics
Quarktwin Technology Ltd.
Done
Request a Quote
Email Supplier
Datasheet
Description
Fast CMOS 16-Bit Transparent Latch
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
74FCT16373LATPV
74FCT16373LATPV
Fast CMOS 16-Bit Transparent Latch
Fast CMOS 16-Bit Transparent Latch
Supplier's Site
Datasheet
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74FCT16373LATPV
Latches
74FCT16373LATPV
Channel IC
Channel IC
Buy Now
Technical Specifications
Rochester Electronics
Quarktwin Technology Ltd.
Product Category
Logic Latches
Logic Latches
Product Number
74FCT16373LATPV
74FCT16373LATPV
Product Name
Latches
Latch Type
Transparent-D
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Latches
74FCT16373CTPAG
Specs
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details
Texas Instruments
SN54ALS573C Octal D-type Transparent Latches With 3-State Outputs
8401201RA
Specs
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
27 mA
View Details
3
suppliers
Nexperia B.V.
74HC595D/C5J
Specs
Package Type
SO16
View Details
Integrated Device Technology
Fast CMOS Octal Transparent Latch
5962-9223802M2A
Specs
Supply Voltage
5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
LEADLESS CC STD OUTLINE
View Details