Integrated Device Technology Low-Voltage 10-Bit Bus Switch with Precharged Outputs 74CBTLV6800PGG8

Description
The 74CBTLV6800 10-bit bus switch with precharged outputs provides high-speed bus switching with low on-state resistance of the switch, allowing connections to be made with minimal propagation delay. It is organized as a single 10-bit bus switch with a single output-enable ( OE ) input. The 74CBTLV6800 operates at -40C to +85C
Datasheet
Description
The 74CBTLV6800 10-bit bus switch with precharged outputs provides high-speed bus switching with low on-state resistance of the switch, allowing connections to be made with minimal propagation delay. It is organized as a single 10-bit bus switch with a single output-enable ( OE ) input. The 74CBTLV6800 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 10-Bit Bus Switch with Precharged Outputs - 74CBTLV6800PGG8 - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 10-Bit Bus Switch with Precharged Outputs
74CBTLV6800PGG8
Low-Voltage 10-Bit Bus Switch with Precharged Outputs 74CBTLV6800PGG8
The 74CBTLV6800 10-bit bus switch with precharged outputs provides high-speed bus switching with low on-state resistance of the switch, allowing connections to be made with minimal propagation delay. It is organized as a single 10-bit bus switch with a single output-enable ( OE ) input. The 74CBTLV6800 operates at -40C to +85C

The 74CBTLV6800 10-bit bus switch with precharged outputs provides high-speed bus switching with low on-state resistance of the switch, allowing connections to be made with minimal propagation delay. It is organized as a single 10-bit bus switch with a single output-enable ( OE ) input. The 74CBTLV6800 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74CBTLV6800PGG8
Product Name Low-Voltage 10-Bit Bus Switch with Precharged Outputs
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS3134N - BTS3134N - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
24-lane, 6-port Gen2 PCIe I/O Expansion Switch - 89HPES24T6G2ZBAL8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type FCBGA
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 12V | Automotive smart low-side switch - BTS118D - BTS118D - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 42 volts
tON 100000 ns
View Details
10-Bit Bus Switch with Precharge - 74FST6800QG8 - Integrated Device Technology
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 24
View Details