Integrated Device Technology Low-Voltage 10-Bit Bus Switch with Active High and Low Enables 74CBTLV3862PGG8

Description
The 74CBTLV3862 10-bit bus switch with active high/low enables, provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3862 operates at -40C to +85C
Datasheet
Description
The 74CBTLV3862 10-bit bus switch with active high/low enables, provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3862 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 10-Bit Bus Switch with Active High and Low Enables - 74CBTLV3862PGG8 - Integrated Device Technology
San Jose, CA, USA
Low-Voltage 10-Bit Bus Switch with Active High and Low Enables
74CBTLV3862PGG8
Low-Voltage 10-Bit Bus Switch with Active High and Low Enables 74CBTLV3862PGG8
The 74CBTLV3862 10-bit bus switch with active high/low enables, provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3862 operates at -40C to +85C

The 74CBTLV3862 10-bit bus switch with active high/low enables, provides high-speed bus switching with low on-state resistance of the switch allowing connections to be made with minimal propagation delay. The 74CBTLV3862 operates at -40C to +85C

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 74CBTLV3862PGG8
Product Name Low-Voltage 10-Bit Bus Switch with Active High and Low Enables
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

64-lane, 16-port PCIe System Interconnect Switch - 89HPES64H16ZABL - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 1156
Package Type FCBGA
View Details
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS711L1 - BTS711L1 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-DSO-20
View Details
16-lane, 16-port PCIe Gen2 System Interconnect Switch - 89H16NT16G2ZBHLG8 - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type FCBGA
View Details